6N136TVM
6N136TVM
Active
Description:  OPTOISO 5KV TRANS W/BASE 8DIP
Manufacturer:  onsemi
Datasheet:   6N136TVM Datasheet
History Price: $1.89
In Stock: 11600
6N136TVM vs 6N136WV
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
19% @ 16mA
19% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
250ns, 260ns
450ns, 300ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.45V
1.45V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
8-MDIP