6N136W
6N136W
Obsolete
Description:  OPTOISO 2.5KV TRANS W/BASE 8DIP
Manufacturer:  onsemi
Datasheet:   6N136W Datasheet
History Price: Obsolete
In Stock: 10000
6N136W vs 6N138#020
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Number of Channels
1
1
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
19% @ 16mA
300% @ 1.6mA
Current Transfer Ratio (Max)
50% @ 16mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
450ns, 500ns
1.6µs, 10µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
20V
7V
Current - Output / Channel
8mA
60mA
Voltage - Forward (Vf) (Typ)
1.45V
1.4V
Current - DC Forward (If) (Max)
25 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
8-DIP