Packaging
Tube
Tape & Reel (TR)
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Output Type
Open Collector, Schottky Clamped
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
50 mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-DIP Gull Wing