6N137-360E
6N137-360E
Active
Description:  OPTOISO 3.75KV OPEN COLL 8DIP GW
Manufacturer:  Broadcom
Datasheet:   6N137-360E Datasheet
History Price: $0.68021
In Stock: 44800
6N137-360E vs 6N137-500E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
50 mA
Data Rate
10MBd
10MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-DIP Gull Wing