6N137-500E
6N137-500E
Active
Description:  OPTOISO 3.75KV OPEN COLL 8DIP GW
Manufacturer:  Broadcom
Datasheet:   6N137-500E Datasheet
History Price: $2.02
In Stock: 28400
6N137-500E vs 6N137SDVM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs (Typ)
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector
Current - Output / Channel
50 mA
50 mA
Data Rate
10MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
30ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
1.45V
Current - DC Forward (If) (Max)
20mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-SMD