6N137
6N137
Active
Description:  OPTOISO 3.75KV 1CH OPN COLL 8DIP
Manufacturer:  Broadcom
Datasheet:   6N137 Datasheet
History Price: $1.51562
In Stock: 10000
6N137 vs 6N137F
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
1kV/µs
200V/µs, 500V/µs (Typ)
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector
Current - Output / Channel
50 mA
50 mA
Data Rate
10MBd
10MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
30ns, 30ns
Voltage - Forward (Vf) (Typ)
1.5V
1.65V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP