6N137A
6N137A
Active
Description:  OPTOISO 5KV 1CH OPEN COLL 8DIP
Manufacturer:  Vishay
Datasheet:   6N137A Datasheet
History Price: $1.42
In Stock: 13600
6N137A vs 6N137SV
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs (Typ)
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
50 mA
50 mA
Data Rate
10MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
27ns, 10ns
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.35V
1.4V
Current - DC Forward (If) (Max)
20mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD