Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
10kV/µs (Typ)
Output Type
Open Collector
Open Collector
Current - Output / Channel
50 mA
50 mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
50ns, 12ns
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.4V
1.4V
Current - DC Forward (If) (Max)
50mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
8-MDIP