Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
19% @ 16mA
Current Transfer Ratio (Max)
-
50% @ 16mA
Turn On / Turn Off Time (Typ)
1.5µs, 7µs
450ns, 500ns
Rise / Fall Time (Typ)
-
-
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
7V
20V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.3V
1.45V
Current - DC Forward (If) (Max)
20 mA
25 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD