Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
500% @ 1.6mA
Current Transfer Ratio (Max)
-
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
1.5µs, 7µs
200ns, 2µs
Rise / Fall Time (Typ)
-
-
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
7V
18V
Current - Output / Channel
60mA
60mA
Voltage - Forward (Vf) (Typ)
1.3V
1.4V
Current - DC Forward (If) (Max)
20 mA
20 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP