6N139#020
6N139#020
Discontinued
Description:  OPTOISO 5KV DARL W/BASE 8DIP
Manufacturer:  Broadcom
Datasheet:   6N139#020 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33600
6N139#020 vs 6N136S
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
19% @ 16mA
Current Transfer Ratio (Max)
2600% @ 1.6mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
200ns, 2µs
450ns, 500ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
18V
20V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.45V
Current - DC Forward (If) (Max)
20 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD