6N139#520
6N139#520
Discontinued
Description:  OPTOISO 5KV DARL W/BASE 8SMD
Manufacturer:  Broadcom
Datasheet:   6N139#520 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 48400
6N139#520 vs 6N136WV
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
19% @ 16mA
Current Transfer Ratio (Max)
2600% @ 1.6mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
200ns, 2µs
450ns, 300ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
18V
20V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.45V
Current - DC Forward (If) (Max)
20 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-SMD
8-MDIP