Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
300% @ 1.6mA
Current Transfer Ratio (Max)
2600% @ 1.6mA
-
Turn On / Turn Off Time (Typ)
200ns, 2µs
1.5µs, 7µs
Rise / Fall Time (Typ)
-
-
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
18V
7V
Current - Output / Channel
60mA
60mA
Voltage - Forward (Vf) (Typ)
1.4V
1.3V
Current - DC Forward (If) (Max)
20 mA
20 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD