6N139
6N139
Active
Description:  OPTOISO 5.3KV DARL W/BASE 8DIP
Manufacturer:  Vishay
Datasheet:   6N139 Datasheet
History Price: $1.83
In Stock: 30400
6N139 vs 6N139#060
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Number of Channels
1
1
Voltage - Isolation
5300Vrms
3750Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
500% @ 1.6mA
Current Transfer Ratio (Max)
-
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
600ns, 1.5µs
200ns, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
18V
18V
Current - Output / Channel
60mA
60mA
Voltage - Forward (Vf) (Typ)
1.4V
1.4V
Current - DC Forward (If) (Max)
25 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP