6N139S-TA1
6N139S-TA1
Active
Description:  OPTOISO 5KV DARL W/BASE 8SMD
Manufacturer:  Lite-On Inc
Datasheet:   6N139S-TA1 Datasheet
History Price: $0.25515
In Stock: 800
6N139S-TA1 vs 6N138WV
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
300% @ 1.6mA
Current Transfer Ratio (Max)
2600% @ 1.6mA
-
Turn On / Turn Off Time (Typ)
100ns, 2µs
1.5µs, 7µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
18V
7V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.1V
1.3V
Current - DC Forward (If) (Max)
20 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-SMD
8-MDIP