81028032A
81028032A
Active
Description:  OPTOISO 1.5KV 2CH OPN COL 20LCCC
Manufacturer:  Broadcom
Datasheet:   81028032A Datasheet
History Price: $118.18758
In Stock: 20000
81028032A vs 8102805PC
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
2
Inputs - Side 1/Side 2
2/0
2/0
Voltage - Isolation
1500VDC
2500VDC
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
25 mA
Data Rate
10MBd
10MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
100ns, 100ns
Rise / Fall Time (Typ)
35ns, 35ns
35ns, 35ns
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
8-DIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
8-DIP