ACNU-4804-000E
ACNU-4804-000E
Active
Description:  GATE DRIVE OPTOCOUPLERLF
Manufacturer:  Broadcom
History Price: $4.65
In Stock: 4800
ACNU-4804-000E vs ACNU-4804-500E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 150ns
120ns, 150ns
Pulse Width Distortion (Max)
90ns
90ns
Rise / Fall Time (Typ)
6ns, 6ns
6ns, 6ns
Current - Output High, Low
125mA, 125mA
125mA, 125mA
Current - Peak Output
-
-
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
4.5V ~ 30V
4.5V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.378", 9.60mm Width)
8-SOIC (0.378", 9.60mm Width)
Supplier Device Package
8-SO Stretched
8-SO Stretched
Approval Agency
CSA, UL
CSA, UL