Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
7500Vrms
Common Mode Transient Immunity (Min)
50kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 150ns
150ns, 150ns
Pulse Width Distortion (Max)
90ns
80ns
Rise / Fall Time (Typ)
6ns, 6ns
26ns, 7.5ns
Current - Output High, Low
125mA, 125mA
4A, 4A
Current - Peak Output
-
5A, 5A
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
4.5V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.378", 9.60mm Width)
8-SOIC (0.535", 13.60mm Width)
Supplier Device Package
8-SO Stretched
8-SO Stretched
Approval Agency
CSA, UL
CSA, IEC/EN/DIN, UR