ACPL-268KL-200
ACPL-268KL-200
Active
Description:  OPTOISO 1.5KV 2CH OPEN COL 16DIP
Manufacturer:  Broadcom
History Price: $586.68857
In Stock: 22800
ACPL-268KL-200 vs ACPL-W484-060E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
1500VDC
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
30kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
50 mA
Data Rate
10MBd
-
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
120ns, 150ns
Rise / Fall Time (Typ)
20ns, 8ns
6ns, 6ns
Voltage - Forward (Vf) (Typ)
1.55V
1.5V
Current - DC Forward (If) (Max)
20mA
10mA
Voltage - Supply
3V ~ 3.6V
4.5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-CDIP
6-SO