ACPL-302J-000E
ACPL-302J-000E
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 16SO
Manufacturer:  Broadcom
History Price: $8.93
In Stock: 46400
ACPL-302J-000E vs ACPL-331J-000E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
250ns, 250ns
Pulse Width Distortion (Max)
140ns
100ns
Rise / Fall Time (Typ)
70ns, 35ns
50ns, 50ns
Current - Output High, Low
750mA, 1A
1A, 1A
Current - Peak Output
2.5A
1.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.6V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
18V ~ 22V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SO
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR