Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
30kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
700ns, 700ns
Pulse Width Distortion (Max)
140ns
-
Rise / Fall Time (Typ)
70ns, 35ns
50ns, 50ns
Current - Output High, Low
750mA, 1A
400mA, 400mA
Current - Peak Output
2.5A
600mA
Voltage - Forward (Vf) (Typ)
1.55V
1.5V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
18V ~ 22V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
6-SO
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR