Packaging
Tape & Reel (TR)
Tube
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
150ns, 150ns
Pulse Width Distortion (Max)
100ns
50ns
Rise / Fall Time (Typ)
50ns, 50ns
37ns, 30ns
Current - Output High, Low
1A, 1A
4.5A, 4.5A
Current - Peak Output
1.5A
5A
Voltage - Forward (Vf) (Typ)
1.6V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
16-SO
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR