Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
200ns, 200ns
Pulse Width Distortion (Max)
100ns
70ns
Rise / Fall Time (Typ)
50ns, 50ns
43ns, 40ns
Current - Output High, Low
1A, 1A
2.5A, 2.5A
Current - Peak Output
1.5A
3A
Voltage - Forward (Vf) (Typ)
1.6V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-SO
6-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR