Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
220ns, 250ns
250ns, 250ns
Pulse Width Distortion (Max)
120ns
100ns
Rise / Fall Time (Typ)
80ns, 45ns
50ns, 50ns
Current - Output High, Low
3A, 3A
1A, 1A
Current - Peak Output
4A
1.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.6V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SO
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR