ACPL-350J-000E
ACPL-350J-000E
Active
Description:  GATE DRIVE OPTOCOUPLER,LF
Manufacturer:  Broadcom
History Price: $7.52
In Stock: 41120
ACPL-350J-000E vs ACPL-331J-500E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
250ns, 250ns
Pulse Width Distortion (Max)
50ns
100ns
Rise / Fall Time (Typ)
37ns, 30ns
50ns, 50ns
Current - Output High, Low
2.5A, 2.5A
1A, 1A
Current - Peak Output
3A
1.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.6V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SO
Approval Agency
CSA, UL, VDE
CSA, IEC/EN/DIN, UR