Packaging
Tape & Reel (TR)
Bulk
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
30kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
250ns, 250ns
Pulse Width Distortion (Max)
50ns
140ns
Rise / Fall Time (Typ)
37ns, 30ns
70ns, 35ns
Current - Output High, Low
4.5A, 4.5A
750mA, 1A
Current - Peak Output
5A
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
18V ~ 22V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR