ACPL-4800-060E
ACPL-4800-060E
Active
Description:  OPTOISO 3.75KV PUSH PULL 8DIP
Manufacturer:  Broadcom
History Price: $1.58192
In Stock: 19600
ACPL-4800-060E vs ACPL-072L-560
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
30kV/µs
10kV/µs
Input Type
DC
Logic
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
10 mA
Data Rate
-
25MBd
Propagation Delay tpLH / tpHL (Max)
350ns, 350ns
40ns, 40ns
Rise / Fall Time (Typ)
16ns, 20ns
9ns, 8ns
Voltage - Forward (Vf) (Typ)
1.5V
-
Current - DC Forward (If) (Max)
10mA
-
Voltage - Supply
4.5V ~ 20V
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SO Tall