Inputs - Side 1/Side 2
1/0
2/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
30kV/µs
10kV/µs
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
10 mA
Propagation Delay tpLH / tpHL (Max)
350ns, 350ns
55ns, 55ns
Rise / Fall Time (Typ)
16ns, 20ns
3.5ns, 3.5ns
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
10mA
10mA
Voltage - Supply
4.5V ~ 20V
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
8-DIP
8-SO Stretched