Voltage - Isolation
5000Vrms
1500VDC
Current Transfer Ratio (Min)
20% @ 1mA
200% @ 5mA
Current Transfer Ratio (Max)
300% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
2µs, 6µs
Rise / Fall Time (Typ)
4µs, 3µs
-
Output Type
Transistor
Darlington
Voltage - Output (Max)
70V
20V
Current - Output / Channel
50mA
40mA
Voltage - Forward (Vf) (Typ)
1.2V
1.4V
Current - DC Forward (If) (Max)
50 mA
10 mA
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
16-CDIP