ACPL-824-W60E
ACPL-824-W60E
Active
Description:  OPTOISOLATOR 5KV 2CH TRANS 8DIP
Manufacturer:  Broadcom
History Price: $0.45833
In Stock: 24000
ACPL-824-W60E vs ACPL-M43T
Manufacturer
Series
-
Automotive, AEC-Q100, R2Coupler
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
4000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
32% @ 10mA
Current Transfer Ratio (Max)
300% @ 1mA
100% @ 10mA
Turn On / Turn Off Time (Typ)
-
150ns, 500ns
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
20V
Current - Output / Channel
50mA
8mA
Voltage - Forward (Vf) (Typ)
1.2V
1.55V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-DIP
5-SO