Series
Automotive, AEC-Q100, R2Coupler
-
Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
50kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 120ns
700ns, 700ns
Pulse Width Distortion (Max)
40ns
-
Rise / Fall Time (Typ)
15ns, 15ns
50ns, 50ns
Current - Output High, Low
2A, 2A
200mA, 200mA
Current - Peak Output
2.5A
400mA
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SO Stretched
6-SO
Approval Agency
CSA, UR
CSA, UR