ACPL-K33T-000E
ACPL-K33T-000E
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SO
Manufacturer:  Broadcom
History Price: $5.28
In Stock: 49600
ACPL-K33T-000E vs ACPL-W341-000E
Manufacturer
Series
Automotive, AEC-Q100, R2Coupler
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 120ns
200ns, 200ns
Pulse Width Distortion (Max)
40ns
70ns
Rise / Fall Time (Typ)
15ns, 15ns
43ns, 40ns
Current - Output High, Low
2A, 2A
2.5A, 2.5A
Current - Peak Output
2.5A
3A
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SO Stretched
6-SO Stretched
Approval Agency
CSA, UR
CSA, UR