ACPL-K453-520E
ACPL-K453-520E
Obsolete
Description:  OPTOISOLATOR 5KV TRANSISTOR 8-SO
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 800
ACPL-K453-520E vs ACPL-1772L
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Number of Channels
1
4
Voltage - Isolation
5000Vrms
1500VDC
Current Transfer Ratio (Min)
19% @ 16mA
200% @ 5mA
Current Transfer Ratio (Max)
50% @ 16mA
-
Turn On / Turn Off Time (Typ)
200ns, 600ns
2µs, 6µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
40mA
Voltage - Forward (Vf) (Typ)
1.5V
1.4V
Current - DC Forward (If) (Max)
25 mA
10 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.268", 6.81mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SO Stretched
16-CDIP