ACPL-M43T-500
ACPL-M43T-500
Active
Description:  OPTOISOLATOR 4KV TRANSISTOR 5-SO
Manufacturer:  Broadcom
History Price: $4.40211
In Stock: 22000
ACPL-M43T-500 vs ACPL-1772L
Manufacturer
Series
Automotive, AEC-Q100, R2Coupler
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
4
Voltage - Isolation
4000Vrms
1500VDC
Current Transfer Ratio (Min)
32% @ 10mA
200% @ 5mA
Current Transfer Ratio (Max)
100% @ 10mA
-
Turn On / Turn Off Time (Typ)
150ns, 500ns
2µs, 6µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
40mA
Voltage - Forward (Vf) (Typ)
1.55V
1.4V
Current - DC Forward (If) (Max)
20 mA
10 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
16-CDIP (0.300", 7.62mm)
Supplier Device Package
5-SO
16-CDIP