Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
120ns, 120ns
Pulse Width Distortion (Max)
-
50ns
Rise / Fall Time (Typ)
50ns, 50ns
8ns, 8ns
Current - Output High, Low
200mA, 200mA
2A, 2A
Current - Peak Output
400mA
2.5A
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO
6-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR