Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
30kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
220ns, 250ns
Pulse Width Distortion (Max)
-
120ns
Rise / Fall Time (Typ)
50ns, 50ns
80ns, 45ns
Current - Output High, Low
400mA, 400mA
3A, 3A
Current - Peak Output
600mA
4A
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
16-SOIC
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR