Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
1500VDC
Common Mode Transient Immunity (Min)
25kV/µs
9kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
500ns, 500ns
Pulse Width Distortion (Max)
-
300ns
Rise / Fall Time (Typ)
50ns, 50ns
100ns, 100ns
Current - Output High, Low
400mA, 400mA
2A, 2A
Current - Peak Output
600mA
2.5A
Voltage - Forward (Vf) (Typ)
1.5V
-
Current - DC Forward (If) (Max)
25 mA
-
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-SMD, Gull Wing
Supplier Device Package
6-SO
16-SMD Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
-