ACPL-P314-060E
ACPL-P314-060E
Active
Description:  OPTOISO 3.75KV 1CH GATE DRVR 6SO
Manufacturer:  Broadcom
History Price: $1.34524
In Stock: 32000
ACPL-P314-060E vs ACPL-K30T-000E
Manufacturer
Series
-
Automotive, AEC-Q100, R2Coupler
Packaging
Tube
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
-
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
2ms, 0.12ms
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
50ns, 50ns
-
Current - Output High, Low
400mA, 400mA
-
Current - Peak Output
600mA
-
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
25 mA
30 mA
Voltage - Output Supply
10V ~ 30V
-
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
6-SO
8-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR