Series
-
Automotive, AEC-Q100, R2Coupler
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
110ns, 110ns
120ns, 120ns
Pulse Width Distortion (Max)
40ns
40ns
Rise / Fall Time (Typ)
8ns, 8ns
15ns, 15ns
Current - Output High, Low
800mA, 800mA
2A, 2A
Current - Peak Output
1A
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.5V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
6-SO Stretched
8-SO Stretched
Approval Agency
CSA, UR
CSA, UR