ACPL-P347-000E
ACPL-P347-000E
Active
Description:  OPTOISO 3.75KV 1CH GATE DRVR 6SO
Manufacturer:  Broadcom
History Price: $3.58
In Stock: 38000
ACPL-P347-000E vs ACPL-P346-000E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
110ns, 110ns
120ns, 120ns
Pulse Width Distortion (Max)
40ns
50ns
Rise / Fall Time (Typ)
8ns, 8ns
8ns, 8ns
Current - Output High, Low
800mA, 800mA
2A, 2A
Current - Peak Output
1A
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
6-SO Stretched
Approval Agency
CSA, UR
CSA, UR