ACPL-P347-560E
ACPL-P347-560E
Active
Description:  OPTOISO 3.75KV 1CH GATE DRVR 6SO
Manufacturer:  Broadcom
History Price: $1.6217
In Stock: 3200
ACPL-P347-560E vs ACPL-W341-000E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
110ns, 110ns
200ns, 200ns
Pulse Width Distortion (Max)
40ns
70ns
Rise / Fall Time (Typ)
8ns, 8ns
43ns, 40ns
Current - Output High, Low
800mA, 800mA
2.5A, 2.5A
Current - Peak Output
1A
3A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
6-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR