ACPL-P454-000E
ACPL-P454-000E
Active
Description:  OPTOISOLATOR 3.75KV TRANS 6SOIC
Manufacturer:  Broadcom
History Price: $3.22
In Stock: 5200
ACPL-P454-000E vs ACPL-M43T
Manufacturer
Series
-
Automotive, AEC-Q100, R2Coupler
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
4000Vrms
Current Transfer Ratio (Min)
25% @ 16mA
32% @ 10mA
Current Transfer Ratio (Max)
60% @ 16mA
100% @ 10mA
Turn On / Turn Off Time (Typ)
200ns, 300ns
150ns, 500ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
25 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
6-SO Stretched
5-SO