Voltage - Isolation
3750Vrms
1500VDC
Current Transfer Ratio (Min)
25% @ 16mA
200% @ 5mA
Current Transfer Ratio (Max)
60% @ 16mA
-
Turn On / Turn Off Time (Typ)
200ns, 300ns
2µs, 6µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Darlington
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
40mA
Voltage - Forward (Vf) (Typ)
1.5V
1.4V
Current - DC Forward (If) (Max)
25 mA
10 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
6-SO Stretched
16-CDIP