ACPL-P454-060E
ACPL-P454-060E
Active
Description:  OPTOISOLATOR 3.75KV TRANS 6SOIC
Manufacturer:  Broadcom
History Price: $1.42678
In Stock: 38000
ACPL-P454-060E vs ACPL-W454-060E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
25% @ 16mA
25% @ 16mA
Current Transfer Ratio (Max)
60% @ 16mA
60% @ 16mA
Turn On / Turn Off Time (Typ)
200ns, 300ns
200ns, 300ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
6-SO Stretched