ACPL-T350-360E
ACPL-T350-360E
Active
Description:  OPTOISO 3.75KV GATE DRVR 8DIP GW
Manufacturer:  Broadcom
History Price: $1.38036
In Stock: 43360
ACPL-T350-360E vs ACPL-W346-500E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
120ns, 120ns
Pulse Width Distortion (Max)
300ns
50ns
Rise / Fall Time (Typ)
15ns, 20ns
8ns, 8ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-DIP Gull Wing
6-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR