ACPL-W314-060E
ACPL-W314-060E
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 6SO
Manufacturer:  Broadcom
History Price: $1.34524
In Stock: 15600
ACPL-W314-060E vs ACPL-5161-300
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
1500VDC
Common Mode Transient Immunity (Min)
25kV/µs
9kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
500ns, 500ns
Pulse Width Distortion (Max)
-
300ns
Rise / Fall Time (Typ)
50ns, 50ns
100ns, 100ns
Current - Output High, Low
400mA, 400mA
2A, 2A
Current - Peak Output
600mA
2.5A
Voltage - Forward (Vf) (Typ)
1.5V
-
Current - DC Forward (If) (Max)
25 mA
-
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
16-SMD, Gull Wing
Supplier Device Package
6-SO
16-SMD Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
-