ACPL-W345-060E
ACPL-W345-060E
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 6SO
Manufacturer:  Broadcom
History Price: $1.97907
In Stock: 1280
ACPL-W345-060E vs ACPL-P347-000E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 120ns
110ns, 110ns
Pulse Width Distortion (Max)
50ns
40ns
Rise / Fall Time (Typ)
8ns, 8ns
8ns, 8ns
Current - Output High, Low
800mA, 800mA
800mA, 800mA
Current - Peak Output
1A
1A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 20V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
6-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR