ACPL-W454-500E
ACPL-W454-500E
Active
Description:  OPTOISOLATOR 5KV TRANS 6SOIC
Manufacturer:  Broadcom
History Price: $3.32
In Stock: 17200
ACPL-W454-500E vs ACPL-1772L
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
4
Voltage - Isolation
5000Vrms
1500VDC
Current Transfer Ratio (Min)
25% @ 16mA
200% @ 5mA
Current Transfer Ratio (Max)
60% @ 16mA
-
Turn On / Turn Off Time (Typ)
200ns, 300ns
2µs, 6µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
40mA
Voltage - Forward (Vf) (Typ)
1.5V
1.4V
Current - DC Forward (If) (Max)
25 mA
10 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
6-SO Stretched
16-CDIP