Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Output Type
Open Collector, Schottky Clamped
Push-Pull, Totem Pole
Current - Output / Channel
15 mA
10 mA
Propagation Delay tpLH / tpHL (Max)
550ns, 400ns
40ns, 40ns
Rise / Fall Time (Typ)
-
9ns, 8ns
Voltage - Forward (Vf) (Typ)
1.5V
-
Current - DC Forward (If) (Max)
25mA
-
Voltage - Supply
4.5V ~ 30V
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SO
8-SO Tall