Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM1402WSRWZ33
ADUM1402WSRWZ33
Obsolete
Digital Isolators
Description:
DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM1402WSRWZ33 Datasheet
History Price: Obsolete
In Stock: 46680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADUM1402WSRWZ33 vs ADUM1300WTRWZ35
Part No
ADUM1402WSRWZ33
ADUM1300WTRWZ35
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
Automotive
Automotive
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
3
Inputs - Side 1/Side 2
2/2
3/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
1Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
32ns, 32ns
Pulse Width Distortion (Max)
40ns
3ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
2.7V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC